TDK U.S.A. Corporation Fixed Inductors CLF10040T-151M

Description
150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9572-2-ND
Fixed Inductors 445-9572-2-ND
150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-151M
866810-CLF10040T-151M
Fixed Inductors - CLF10040T-151M 866810-CLF10040T-151M
Manufacturer: TDK Corporation Win Source Part Number: 866810-CLF10040T-151 M Series: CLF Operating Temperature Range: -40°C ~ 105°C Features: 150 µH Shielded Wirewound Inductor 800 mA 456mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9572-1, 445-9572-2, 445-9572-6, CLF10040T151M

Manufacturer: TDK Corporation
Win Source Part Number: 866810-CLF10040T-151M
Series: CLF
Operating Temperature Range: -40°C ~ 105°C
Features: 150 µH Shielded Wirewound Inductor 800 mA 456mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9572-1, 445-9572-2, 445-9572-6, CLF10040T151M

Buy Now Datasheet
150UH 800MA 456MOHM Inductor and Choke - 71-CLF10040T-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 800MA 456MOHM Inductor and Choke
71-CLF10040T-151M
150UH 800MA 456MOHM Inductor and Choke 71-CLF10040T-151M
FIXED IND 150UH 800MA 456MOHM SM Product overview: CLF10040T-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 456MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 456MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-151M can be used for catalog matching and distributor lookup.

FIXED IND 150UH 800MA 456MOHM SM Product overview: CLF10040T-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 456MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 456MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF10040T-151M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10040T-151M
Fixed Inductors CLF10040T-151M
FIXED IND 150UH 800MA 456MOHM SM

FIXED IND 150UH 800MA 456MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9572-2-ND 866810-CLF10040T-151M 71-CLF10040T-151M CLF10040T-151M
Product Name Fixed Inductors Fixed Inductors - CLF10040T-151M 150UH 800MA 456MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data