FIXED IND 150UH 1A 380 MOHM SMD Product overview: CLF10040T-151M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 380 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 380 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-151M-H can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 722984-CLF10040T-151
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Current Rating (Amps): 1A
Inductance Frequency - Test: 100kHz
150µH Shielded Wirewound Inductor 1A 380mOhm Nonstandard
150µH Shielded Wirewound Inductor 1A 380mOhm Nonstandard
FIXED IND 150UH 1A 380 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF10040T-151M-H | 722984-CLF10040T-151M-H | 445-9589-1-ND | CLF10040T-151M-H |
| Product Name | SMD 150UH 1A 380 MOHM Inductor and Choke | Fixed Inductors - CLF10040T-151M-H | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 150 microH | 150 microH | 150 microH |