TDK Corporation Fixed Inductors CLF10040T-151M-D

Description
150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9606-2-ND
Fixed Inductors 445-9606-2-ND
150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9606-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9606-1-ND
Fixed Inductors 445-9606-1-ND
150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 800mA 456mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF10040T-151M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10040T-151M-D
Fixed Inductors CLF10040T-151M-D
FIXED IND 150UH 800MA 456MOHM SM

FIXED IND 150UH 800MA 456MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9606-2-ND CLF10040T-151M-D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details