TDK U.S.A. Corporation Fixed Inductors CLF10040T-150M

Description
15µH Shielded Wirewound Inductor 2.5A 48mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.5A 48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9301-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9301-2-ND
Fixed Inductors 445-9301-2-ND
15µH Shielded Wirewound Inductor 2.5A 48mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.5A 48mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 2.5A 48 MOHM Inductor and Choke - 71-CLF10040T-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.5A 48 MOHM Inductor and Choke
71-CLF10040T-150M
SMD 15UH 2.5A 48 MOHM Inductor and Choke 71-CLF10040T-150M
FIXED IND 15UH 2.5A 48 MOHM SMD Product overview: CLF10040T-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.5A 48 MOHM SMD Product overview: CLF10040T-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-150M
915517-CLF10040T-150M
Fixed Inductors - CLF10040T-150M 915517-CLF10040T-150M
Manufacturer: TDK Corporation Win Source Part Number: 915517-CLF10040T-150 M Series: CLF Operating Temperature Range: -40°C ~ 105°C Features: 15 µH Shielded Wirewound Inductor 2.5 A 48mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9301-1, 445-9301-2, CLF10040T150M, 445-9301-6

Manufacturer: TDK Corporation
Win Source Part Number: 915517-CLF10040T-150M
Series: CLF
Operating Temperature Range: -40°C ~ 105°C
Features: 15 µH Shielded Wirewound Inductor 2.5 A 48mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9301-1, 445-9301-2, CLF10040T150M, 445-9301-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9301-2-ND 71-CLF10040T-150M 915517-CLF10040T-150M
Product Name Fixed Inductors SMD 15UH 2.5A 48 MOHM Inductor and Choke Fixed Inductors - CLF10040T-150M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details