TDK U.S.A. Corporation Automotive SMD 15UH 2.5A Inductor and Choke CLF10040T-150M-CA

Description
FIXED IND 15UH 2.5A 48 MOHM SMD / Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.5A 0.048Ohm DCR Automotive T/R Product overview: CLF10040T-150M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15UH, 2.5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15UH, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-150M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 2.5A 48 MOHM SMD / Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.5A 0.048Ohm DCR Automotive T/R Product overview: CLF10040T-150M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15UH, 2.5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15UH, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-150M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 15UH 2.5A Inductor and Choke - 71-CLF10040T-150M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 15UH 2.5A Inductor and Choke
71-CLF10040T-150M-CA
Automotive SMD 15UH 2.5A Inductor and Choke 71-CLF10040T-150M-CA
FIXED IND 15UH 2.5A 48 MOHM SMD / Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.5A 0.048Ohm DCR Automotive T/R Product overview: CLF10040T-150M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15UH, 2.5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15UH, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-150M-CA can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.5A 48 MOHM SMD / Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.5A 0.048Ohm DCR Automotive T/R Product overview: CLF10040T-150M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15UH, 2.5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15UH, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-150M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-150M-CA
771566-CLF10040T-150M-CA
Fixed Inductors - CLF10040T-150M-CA 771566-CLF10040T-150M-CA
Manufacturer: TDK Corporation Win Source Part Number: 771566-CLF10040T-150 M-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2.5A Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.2A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 48 mOhm Max Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Height - Seated (Maximum): 0.161" (4.10mm) Alternative Parts (Cross-Reference): CDRH104RENP-150MB; CDRH10D38DHPNP-150MC ; CDRH104RT125NP-150MC ; CDRH10D48MNNP-150NC; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771566-CLF10040T-150M-CA
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 2.5A
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 3.2A
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 48 mOhm Max
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Alternative Parts (Cross-Reference): CDRH104RENP-150MB; CDRH10D38DHPNP-150MC; CDRH104RT125NP-150MC; CDRH10D48MNNP-150NC;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10040T-150M-CA 771566-CLF10040T-150M-CA
Product Name Automotive SMD 15UH 2.5A Inductor and Choke Fixed Inductors - CLF10040T-150M-CA
Mounting Option SMD Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %)
Packing Method Reel package Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers