TDK U.S.A. Corporation SMD 100UH 1A 288 MOHM Inductor and Choke CLF10040T-101M

Description
FIXED IND 100UH 1A 288 MOHM SMD Product overview: CLF10040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 288 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 288 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1A 288 MOHM SMD Product overview: CLF10040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 288 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 288 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1A 288 MOHM Inductor and Choke - 71-CLF10040T-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1A 288 MOHM Inductor and Choke
71-CLF10040T-101M
SMD 100UH 1A 288 MOHM Inductor and Choke 71-CLF10040T-101M
FIXED IND 100UH 1A 288 MOHM SMD Product overview: CLF10040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 288 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 288 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1A 288 MOHM SMD Product overview: CLF10040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 288 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 288 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9571-2-ND
Fixed Inductors 445-9571-2-ND
100µH Shielded Wirewound Inductor 1A 288mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1A 288mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-101M
1161884-CLF10040T-101M
Fixed Inductors - CLF10040T-101M 1161884-CLF10040T-101M
Manufacturer: TDK Corporation Win Source Part Number: 1161884-CLF10040T-10 1M Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1161884-CLF10040T-101M
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - CLF10040T-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10040T-101M
Fixed Inductors CLF10040T-101M
FIXED IND 100UH 1A 288 MOHM SMD

FIXED IND 100UH 1A 288 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10040T-101M 445-9571-2-ND 1161884-CLF10040T-101M CLF10040T-101M
Product Name SMD 100UH 1A 288 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CLF10040T-101M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126002P - RS Components, Ltd.
Specs
Inductance Range 330 microH
Rated DC Current 280 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details