TDK Corporation SMD 10UH 3.3A 31.2MOHM Inductor and Choke CLF10040T-100M-D

Description
FIXED IND 10UH 3.3A 31.2MOHM SMD Product overview: CLF10040T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 31.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 31.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-100M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.3A 31.2MOHM SMD Product overview: CLF10040T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 31.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 31.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-100M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3.3A 31.2MOHM Inductor and Choke - 71-CLF10040T-100M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.3A 31.2MOHM Inductor and Choke
71-CLF10040T-100M-D
SMD 10UH 3.3A 31.2MOHM Inductor and Choke 71-CLF10040T-100M-D
FIXED IND 10UH 3.3A 31.2MOHM SMD Product overview: CLF10040T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 31.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 31.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-100M-D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.3A 31.2MOHM SMD Product overview: CLF10040T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 31.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 31.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-100M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327775-CLF10040T-100M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327775-CLF10040T-100M-D
Inductors, Coils, Chokes - Fixed Inductors 1327775-CLF10040T-100M-D
Manufacturer: TDK Corporation Win Source Part Number: 1327775-CLF10040T-10 0M-D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Inductance: 10 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 31.2mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CLF10040T100MD,445-9 599-1,445-9599-2,445 -9599-6 Current - Saturation (Isat): 4A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327775-CLF10040T-100M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Inductance: 10 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 31.2mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CLF10040T100MD,445-9599-1,445-9599-2,445-9599-6
Current - Saturation (Isat): 4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-9599-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9599-6-ND
Fixed Inductors 445-9599-6-ND
10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9599-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9599-1-ND
Fixed Inductors 445-9599-1-ND
10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9599-2-ND
Fixed Inductors 445-9599-2-ND
10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF10040T-100M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10040T-100M-D
Fixed Inductors CLF10040T-100M-D
FIXED IND 10UH 3.3A 31.2MOHM SMD

FIXED IND 10UH 3.3A 31.2MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Clf Series, 10 H, 20%, Shielded, 0.026 Ohm, 3.3 A Rohs Compliant Tdk - 17X1704 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 10 H, 20%, Shielded, 0.026 Ohm, 3.3 A Rohs Compliant Tdk
17X1704
Surface Mount Power Inductor, Clf Series, 10 H, 20%, Shielded, 0.026 Ohm, 3.3 A Rohs Compliant Tdk 17X1704
Surface Mount Power Inductor, CLF Series, 10 H, 20%, Shielded, 0.026 ohm, 3.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 10 H, 20%, Shielded, 0.026 ohm, 3.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CLF10040T-100M-D
Inductors/Coils/Transformers >> Power Inductors CLF10040T-100M-D
3.3A 10uH ±20% 4A SMD,9.7x10mm Power Inductors ROHS

3.3A 10uH ±20% 4A SMD,9.7x10mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-CLF10040T-100M-D 1327775-CLF10040T-100M-D 445-9599-6-ND CLF10040T-100M-D 17X1704 CLF10040T-100M-D
Product Name SMD 10UH 3.3A 31.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Clf Series, 10 H, 20%, Shielded, 0.026 Ohm, 3.3 A Rohs Compliant Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers