TDK Corporation Multilayer Ceramic Chip Capacitor CKG45NX7S2A106M500JH

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG45NX7S2A106M500JH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG45NX7S2A106M500JH
Multilayer Ceramic Chip Capacitor CKG45NX7S2A106M500JH
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5215-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5215-1-ND
Ceramic Capacitors 445-5215-1-ND
10µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-5215-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5215-6-ND
Ceramic Capacitors 445-5215-6-ND
10µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-5215-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5215-2-ND
Ceramic Capacitors 445-5215-2-ND
10µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7S Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 10UF 100V Capacitor
60-CKG45NX7S2A106M500JH
SMD 10UF 100V Capacitor 60-CKG45NX7S2A106M500JH
CAP CER 10UF 100V X7S SMD Product overview: CKG45NX7S2A106M500JH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG45NX7S2A106M50 0JH can be used for catalog matching and distributor lookup.

CAP CER 10UF 100V X7S SMD Product overview: CKG45NX7S2A106M500JH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG45NX7S2A106M500JH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CKG45NX7S2A106M500JH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKG45NX7S2A106M500JH
Ceramic Capacitors CKG45NX7S2A106M500JH
CAP CER 10UF 100V X7S SMD

CAP CER 10UF 100V X7S SMD

Supplier's Site Datasheet
Cap, 10Uf, 100V, Mlcc Stacked, 1812; Capacitance Tdk - 87R2606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc Stacked, 1812; Capacitance Tdk
87R2606
Cap, 10Uf, 100V, Mlcc Stacked, 1812; Capacitance Tdk 87R2606
CAP, 10UF, 100V, MLCC STACKED, 1812; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Stacking Height:5mm; Product Range:MEGACAP CKG Series RoHS Compliant: Yes

CAP, 10UF, 100V, MLCC STACKED, 1812; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Stacking Height:5mm; Product Range:MEGACAP CKG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKG45NX7S2A106M500JH 445-5215-1-ND 445-5215-6-ND 60-CKG45NX7S2A106M500JH CKG45NX7S2A106M500JH 87R2606
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors SMD 10UF 100V Capacitor Ceramic Capacitors Cap, 10Uf, 100V, Mlcc Stacked, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - CK06BX334K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details