TDK U.S.A. Corporation Ceramic Capacitors CKG45NC0G2E144K500JJ

Description
0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175439-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175439-2-ND
Ceramic Capacitors 445-175439-2-ND
0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-175439-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175439-6-ND
Ceramic Capacitors 445-175439-6-ND
0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-175439-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175439-1-ND
Ceramic Capacitors 445-175439-1-ND
0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-175439-2-ND 445-175439-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1400 microF 0.1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details