TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG45KX7R1C106K290JJ

Description
MEGACAP Type
Request a Quote Datasheet
Description
MEGACAP Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG45KX7R1C106K290JJ - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG45KX7R1C106K290JJ
Multilayer Ceramic Chip Capacitor CKG45KX7R1C106K290JJ
MEGACAP Type

MEGACAP Type

Supplier's Site
Ceramic Capacitors - 445-10345-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10345-2-ND
Ceramic Capacitors 445-10345-2-ND
10µF ±10% 16V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 16V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CKG45KX7R1C106K290JJ 445-10345-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive; Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers