TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG32KX7R2A474M335AH

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG32KX7R2A474M335AH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG32KX7R2A474M335AH
Multilayer Ceramic Chip Capacitor CKG32KX7R2A474M335AH
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5184-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5184-2-ND
Ceramic Capacitors 445-5184-2-ND
CAP CER 0.47UF 100V X7R SMD

CAP CER 0.47UF 100V X7R SMD

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CKG32KX7R2A474M335AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CKG32KX7R2A474M335AH
Capacitors - Ceramic Capacitors CKG32KX7R2A474M335AH
CAP CER 0.47UF 100V X7R SMD

CAP CER 0.47UF 100V X7R SMD

Supplier's Site
Capacitor Ceramic 0.47Uf, 100V, X7R, 20%, Smd; Capacitance Tdk - 87R2579 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 100V, X7R, 20%, Smd; Capacitance Tdk
87R2579
Capacitor Ceramic 0.47Uf, 100V, X7R, 20%, Smd; Capacitance Tdk 87R2579
CAPACITOR CERAMIC 0.47UF, 100V, X7R, 20%, SMD; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CKG Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 100V, X7R, 20%, SMD; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CKG Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CKG32KX7R2A474M335AH 445-5184-2-ND CKG32KX7R2A474M335AH 87R2579
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.47Uf, 100V, X7R, 20%, Smd; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade Bypass Bypass; SMPS Filtering, Bypass, Decoupling
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details