TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG32KX7R2A225K335AH

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG32KX7R2A225K335AH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG32KX7R2A225K335AH
Multilayer Ceramic Chip Capacitor CKG32KX7R2A225K335AH
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1052114-CKG32KX7R2A225K335AH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052114-CKG32KX7R2A225K335AH
Capacitors - Ceramic Capacitors 1052114-CKG32KX7R2A225K335AH
Win Source Part Number: 1052114-CKG32KX7R2A2 25K335AH Category: Capacitors>Ceramic Capacitors Series: MEGACAP, CKG Features: Low ESL Package: Tape & Reel Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.136" (3.45mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.142" L x 0.102" W (3.60mm x 2.60mm) Alternative Parts (Cross-Reference): 1210DD225KAT2A; C3225X5R1H225K250AB; C3225X5R2A225K230AB; C0805C225K8PACTU; C0805C225K9PACTU; C0603C225K8PACTU; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-10299-6,445-1029 9-2,CKG32KX7R2A225KT 000W,445-10299-1 Product Status: Not For New Designs

Win Source Part Number: 1052114-CKG32KX7R2A225K335AH
Category: Capacitors>Ceramic Capacitors
Series: MEGACAP, CKG
Features: Low ESL
Package: Tape & Reel
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.136" (3.45mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.142" L x 0.102" W (3.60mm x 2.60mm)
Alternative Parts (Cross-Reference): 1210DD225KAT2A; C3225X5R1H225K250AB; C3225X5R2A225K230AB; C0805C225K8PACTU; C0805C225K9PACTU; C0603C225K8PACTU;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-10299-6,445-10299-2,CKG32KX7R2A225KT000W,445-10299-1
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
SMD 2.2UF 100V Capacitor
60-CKG32KX7R2A225K335AH
SMD 2.2UF 100V Capacitor 60-CKG32KX7R2A225K335AH
CAP CER 2.2UF 100V X7R SMD Product overview: CKG32KX7R2A225K335AH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG32KX7R2A225K33 5AH can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R SMD Product overview: CKG32KX7R2A225K335AH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG32KX7R2A225K335AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-10299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10299-1-ND
Ceramic Capacitors 445-10299-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-10299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10299-2-ND
Ceramic Capacitors 445-10299-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-10299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10299-6-ND
Ceramic Capacitors 445-10299-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKG32KX7R2A225K335AH 1052114-CKG32KX7R2A225K335AH 60-CKG32KX7R2A225K335AH 445-10299-1-ND 445-10299-6-ND
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors SMD 2.2UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details