TDK U.S.A. Corporation Ceramic Capacitors CKG32KC0G3A152J335AJ

Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174681-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174681-2-ND
Ceramic Capacitors 445-174681-2-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174681-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174681-1-ND
Ceramic Capacitors 445-174681-1-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1164358-CKG32KC0G3A152J335AJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1164358-CKG32KC0G3A152J335AJ
Capacitors - Ceramic Capacitors 1164358-CKG32KC0G3A152J335AJ
Win Source Part Number: 1164358-CKG32KC0G3A1 52J335AJ Category: Capacitors>Ceramic Capacitors Series: MEGACAP, CKG Features: Low ESL, High Voltage Package: Tape & Reel Applications: Automotive, SMPS Filtering, Bypass, Decoupling Standard Package: 1,000 Capacitance: 1500 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.136" (3.45mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.142" L x 0.102" W (3.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CKG32KC0G3A152JT0Y0W ,445-174681-6,445-17 4681-1,445-174681-2

Win Source Part Number: 1164358-CKG32KC0G3A152J335AJ
Category: Capacitors>Ceramic Capacitors
Series: MEGACAP, CKG
Features: Low ESL, High Voltage
Package: Tape & Reel
Applications: Automotive, SMPS Filtering, Bypass, Decoupling
Standard Package: 1,000
Capacitance: 1500 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.136" (3.45mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.142" L x 0.102" W (3.60mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CKG32KC0G3A152JT0Y0W,445-174681-6,445-174681-1,445-174681-2

Buy Now
Singapore, Singapore
SMD 1500PF 1KV Capacitor
60-CKG32KC0G3A152J335AJ
SMD 1500PF 1KV Capacitor 60-CKG32KC0G3A152J335AJ
CAP CER 1500PF 1KV C0G SMD Product overview: CKG32KC0G3A152J335AJ from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG32KC0G3A152J33 5AJ can be used for catalog matching and distributor lookup.

CAP CER 1500PF 1KV C0G SMD Product overview: CKG32KC0G3A152J335AJ from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG32KC0G3A152J335AJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CKG32KC0G3A152J335AJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKG32KC0G3A152J335AJ
Ceramic Capacitors CKG32KC0G3A152J335AJ
CAP CER 1500PF 1KV C0G SMD

CAP CER 1500PF 1KV C0G SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CKG32KC0G3A152J335AJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CKG32KC0G3A152J335AJ
Capacitors - Ceramic Capacitors CKG32KC0G3A152J335AJ
CAP CER 1500PF 1KV C0G SMD

CAP CER 1500PF 1KV C0G SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-174681-2-ND 1164358-CKG32KC0G3A152J335AJ 60-CKG32KC0G3A152J335AJ CKG32KC0G3A152J335AJ CKG32KC0G3A152J335AJ
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 1500PF 1KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass Automotive; Bypass Automotive; Bypass; Automotive, SMPS Filtering, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - T6W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers