TDK U.S.A. Corporation Ceramic Capacitors CKG32KC0G3A152J335AH

Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174672-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174672-1-ND
Ceramic Capacitors 445-174672-1-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174672-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174672-2-ND
Ceramic Capacitors 445-174672-2-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174672-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174672-6-ND
Ceramic Capacitors 445-174672-6-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CKG32KC0G3A152J335AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CKG32KC0G3A152J335AH
Capacitors - Ceramic Capacitors CKG32KC0G3A152J335AH
CAP CER 1500PF 1KV C0G SMD

CAP CER 1500PF 1KV C0G SMD

Supplier's Site
Ceramic Capacitors - CKG32KC0G3A152J335AH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKG32KC0G3A152J335AH
Ceramic Capacitors CKG32KC0G3A152J335AH
CAP CER 1500PF 1KV C0G SMD

CAP CER 1500PF 1KV C0G SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174672-1-ND 445-174672-6-ND CKG32KC0G3A152J335AH CKG32KC0G3A152J335AH
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Bypass High Voltage Capacitor; Bypass Bypass; SMPS Filtering, Bypass, Decoupling Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers