TDK Corporation Ceramic Capacitors - CKD610JB0J105S CKD610JB0J105S

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052110-CKD610JB0J10 5S Termination: SMD/SMT Voltage Rating: 6.3 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 50 % Height: 600 µm Number of Pins: 3 Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): C0603C105K9RACTU; C0603C105K9PACTU; C0603C105Z9VACTU; 06036D105KAT2A; GRM188R60J105KA01D; GRM185C80J105KE26D; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 6.3 V
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052110-CKD610JB0J10 5S Termination: SMD/SMT Voltage Rating: 6.3 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 50 % Height: 600 µm Number of Pins: 3 Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): C0603C105K9RACTU; C0603C105K9PACTU; C0603C105Z9VACTU; 06036D105KAT2A; GRM188R60J105KA01D; GRM185C80J105KE26D; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 6.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKD610JB0J105S - 1052110-CKD610JB0J105S - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CKD610JB0J105S
1052110-CKD610JB0J105S
Ceramic Capacitors - CKD610JB0J105S 1052110-CKD610JB0J105S
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052110-CKD610JB0J10 5S Termination: SMD/SMT Voltage Rating: 6.3 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 50 % Height: 600 µm Number of Pins: 3 Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): C0603C105K9RACTU; C0603C105K9PACTU; C0603C105Z9VACTU; 06036D105KAT2A; GRM188R60J105KA01D; GRM185C80J105KE26D; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 6.3 V

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052110-CKD610JB0J105S
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 50 %
Height: 600 µm
Number of Pins: 3
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): C0603C105K9RACTU; C0603C105K9PACTU; C0603C105Z9VACTU; 06036D105KAT2A; GRM188R60J105KA01D; GRM185C80J105KE26D;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 6.3 V

Buy Now
Case: CKD610JB, Voltage: 0J, Cap Value: 105, Tol: S, Thickness: 0.8, E series: 1 Product overview: CKD610JB0J105S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD610JB0J105S can be used for catalog matching and distributor lookup.

Case: CKD610JB, Voltage: 0J, Cap Value: 105, Tol: S, Thickness: 0.8, E series: 1 Product overview: CKD610JB0J105S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD610JB0J105S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052110-CKD610JB0J105S 60-CKD610JB0J105S
Product Name Ceramic Capacitors - CKD610JB0J105S Capacitor
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers