TDK Corporation Ceramic Capacitors - CKD510JB1H221S CKD510JB1H221S

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052108-CKD510JB1H22 1S Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 50 % Height: 850 µm Number of Pins: 3 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): ECHU1H221GX5; ECH-U1H221JX5; C0805C221K5RACTU; NFM21CC221R1H3D; C0805C221J5GACTU; 08055C221KAT2A; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052108-CKD510JB1H22 1S Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 50 % Height: 850 µm Number of Pins: 3 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): ECHU1H221GX5; ECH-U1H221JX5; C0805C221K5RACTU; NFM21CC221R1H3D; C0805C221J5GACTU; 08055C221KAT2A; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKD510JB1H221S - 1052108-CKD510JB1H221S - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CKD510JB1H221S
1052108-CKD510JB1H221S
Ceramic Capacitors - CKD510JB1H221S 1052108-CKD510JB1H221S
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052108-CKD510JB1H22 1S Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 50 % Height: 850 µm Number of Pins: 3 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): ECHU1H221GX5; ECH-U1H221JX5; C0805C221K5RACTU; NFM21CC221R1H3D; C0805C221J5GACTU; 08055C221KAT2A; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052108-CKD510JB1H221S
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 50 %
Height: 850 µm
Number of Pins: 3
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Alternative Parts (Cross-Reference): ECHU1H221GX5; ECH-U1H221JX5; C0805C221K5RACTU; NFM21CC221R1H3D; C0805C221J5GACTU; 08055C221KAT2A;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
Case: CKD510JB, Voltage: 1H, Cap Value: 221, Tol: S, Thickness: 0.85, E series: 3 Product overview: CKD510JB1H221S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD510JB1H221S can be used for catalog matching and distributor lookup.

Case: CKD510JB, Voltage: 1H, Cap Value: 221, Tol: S, Thickness: 0.85, E series: 3 Product overview: CKD510JB1H221S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD510JB1H221S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052108-CKD510JB1H221S 60-CKD510JB1H221S
Product Name Ceramic Capacitors - CKD510JB1H221S Capacitor
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers