4700pF Isolated Capacitor 2 Array 50V X8R 0504 (1410 Metric)
4700pF Isolated Capacitor 2 Array 50V X8R 0504 (1410 Metric)
CAP ARRAY 4700PF 50V X8R 0504 Product overview: CKCM25X8R1H472M060AK
CAP ARRAY 4700PF 50V X8R 0504
CAP ARRAY 4700PF 50V X8R 0504
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CKCM25X8R1H472M060AK | 445-10280-2-ND | 57-CKCM25X8R1H472M060AK | CKCM25X8R1H472M060AK | CKCM25X8R1H472M060AK |
| Product Name | Multilayer Ceramic Chip Capacitor | Capacitor Networks, Arrays | 4700PF 50V Capacitor | Capacitors - Capacitor Networks, Arrays | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |