CAP ARRAY 2200PF 50V X7R 0504 Product overview: CKCM25X7R1H222M060AA
2200pF Isolated Capacitor 2 Array 50V X7R 0504 (1410 Metric)
2200pF Isolated Capacitor 2 Array 50V X7R 0504 (1410 Metric)
CAP ARRAY 2200PF 50V X7R 0504
CAP ARRAY 2200PF 50V X7R 0504
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CKCM25X7R1H222M060AA | 57-CKCM25X7R1H222M060AA | 445-1866-1-ND | CKCM25X7R1H222M060AA | CKCM25X7R1H222M060AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 2200PF 50V Capacitor | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |