Mid Voltage (100 to 630V)
22pF Isolated Capacitor 2 Array 100V C0G, NP0 0504 (1410 Metric)
CAP ARRAY 22PF 100V NP0 0504
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKCM25C0G2A220K060AL | 445-10224-2-ND | CKCM25C0G2A220K060AL |
| Product Name | Multilayer Ceramic Chip Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |