15pF Isolated Capacitor 2 Array 50V C0G, NP0 0504 (1410 Metric)
CAP ARRAY 15PF 50V NP0 0504
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKCM25C0G1H150K060AK | 445-10211-2-ND | CKCM25C0G1H150K060AK |
| Product Name | Multilayer Ceramic Chip Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF |