1000pF Isolated Capacitor 2 Array 50V X7R 0805 (2012 Metric)
CAP ARRAY 1000PF 50V X7R 0805
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKCL22X7R1H102M085AK | 445-10159-2-ND | CKCL22X7R1H102M085AK |
| Product Name | Multilayer Ceramic Chip Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |