TDK U.S.A. Corporation Capacitor Networks, Arrays CKCL22X7R1C104M

Description
0.1µF Isolated Capacitor 2 Array 16V X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 2 Array 16V X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 445-1892-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1892-2-ND
Capacitor Networks, Arrays 445-1892-2-ND
0.1µF Isolated Capacitor 2 Array 16V X7R 0805 (2012 Metric)

0.1µF Isolated Capacitor 2 Array 16V X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCL22X7R1C104M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCL22X7R1C104M
Capacitors - Capacitor Networks, Arrays CKCL22X7R1C104M
CAP ARRAY 0.1UF 16V X7R 0805

CAP ARRAY 0.1UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 445-1892-2-ND CKCL22X7R1C104M
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers