TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCL22C0G1H220K085AA

Description
2 in 1 Array
Request a Quote Datasheet
Description
2 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCL22C0G1H220K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCL22C0G1H220K085AA
Multilayer Ceramic Chip Capacitor CKCL22C0G1H220K085AA
2 in 1 Array

2 in 1 Array

Supplier's Site
Singapore, Singapore
22PF 50V Capacitor
57-CKCL22C0G1H220K085AA
22PF 50V Capacitor 57-CKCL22C0G1H220K085AA
CAP ARRAY 22PF 50V NP0 0805 Product overview: CKCL22C0G1H220K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCL22C0G1H220K08 5AA can be used for catalog matching and distributor lookup.

CAP ARRAY 22PF 50V NP0 0805 Product overview: CKCL22C0G1H220K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCL22C0G1H220K085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1350546-CKCL22C0G1H220K085AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1350546-CKCL22C0G1H220K085AA
Capacitors - Capacitor Networks, Arrays 1350546-CKCL22C0G1H220K085AA
Win Source Part Number: 1350546-CKCL22C0G1H2 20K085AA Category: Capacitors - Capacitor Networks, Arrays Series: CKC Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Capacitance: 22pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Obsolete

Win Source Part Number: 1350546-CKCL22C0G1H220K085AA
Category: Capacitors - Capacitor Networks, Arrays
Series: CKC
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Capacitance: 22pF
Tolerance: ±10%
Voltage - Rated: 50 V
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 2
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Obsolete

Buy Now Datasheet
Capacitor Networks, Arrays - 445-1877-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1877-2-ND
Capacitor Networks, Arrays 445-1877-2-ND
22pF Isolated Capacitor 2 Array 50V C0G, NP0 0805 (2012 Metric)

22pF Isolated Capacitor 2 Array 50V C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - CKCL22C0G1H220K085AA - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CKCL22C0G1H220K085AA
Capacitor Networks, Arrays CKCL22C0G1H220K085AA
CAP ARRAY 22PF 50V NP0 0805

CAP ARRAY 22PF 50V NP0 0805

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CKCL22C0G1H220K085AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CKCL22C0G1H220K085AA
Capacitors - Capacitor Networks, Arrays CKCL22C0G1H220K085AA
CAP ARRAY 22PF 50V NP0 0805

CAP ARRAY 22PF 50V NP0 0805

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCL22C0G1H220K085AA 57-CKCL22C0G1H220K085AA 1350546-CKCL22C0G1H220K085AA 445-1877-2-ND CKCL22C0G1H220K085AA CKCL22C0G1H220K085AA
Product Name Multilayer Ceramic Chip Capacitor 22PF 50V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers