TDK Corporation Multilayer Ceramic Chip Capacitor CKCA43X7R1H103M100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43X7R1H103M100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43X7R1H103M100AA
Multilayer Ceramic Chip Capacitor CKCA43X7R1H103M100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - 445-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1854-2-ND
Capacitor Networks, Arrays 445-1854-2-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - CKCA43X7R1H103M100AA - 1029269-CKCA43X7R1H103M100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43X7R1H103M100AA
1029269-CKCA43X7R1H103M100AA
Capacitor Networks, Arrays - CKCA43X7R1H103M100AA 1029269-CKCA43X7R1H103M100AA
Manufacturer: TDK Corporation Win Source Part Number: 1029269-CKCA43X7R1H1 03M100AA Packaging: Reel - TR Voltage Rating: 50V Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Capacitance: 10000pF Tolerance: ±20% Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Categories: Capacitors Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1029269-CKCA43X7R1H103M100AA
Packaging: Reel - TR
Voltage Rating: 50V
Height - Seated (Max): 0.051" (1.30mm)
Mounting: SMD (SMT)
Capacitance: 10000pF
Tolerance: ±20%
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Categories: Capacitors
Status: Active
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
57-CKCA43X7R1H103M100AA
10000PF 50V Capacitor 57-CKCA43X7R1H103M100AA
CAP ARRAY 10000PF 50V X7R 1206 Product overview: CKCA43X7R1H103M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43X7R1H103M10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 10000PF 50V X7R 1206 Product overview: CKCA43X7R1H103M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43X7R1H103M100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43X7R1H103M100AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCA43X7R1H103M100AA
Capacitors - Capacitor Networks, Arrays CKCA43X7R1H103M100AA
CAP ARRAY 10000PF 50V X7R 1206

CAP ARRAY 10000PF 50V X7R 1206

Supplier's Site
Capacitor, Mlcc, X7R, 0.01Uf, 50V, 1206; Capacitance Tdk - 48T2902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 0.01Uf, 50V, 1206; Capacitance Tdk
48T2902
Capacitor, Mlcc, X7R, 0.01Uf, 50V, 1206; Capacitance Tdk 48T2902
CAPACITOR, MLCC, X7R, 0.01UF, 50V, 1206; Capacitance:10000pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Qualification:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 0.01UF, 50V, 1206; Capacitance:10000pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43X7R1H103M100AA 445-1854-2-ND 1029269-CKCA43X7R1H103M100AA 57-CKCA43X7R1H103M100AA CKCA43X7R1H103M100AA 48T2902
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays - CKCA43X7R1H103M100AA 10000PF 50V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor, Mlcc, X7R, 0.01Uf, 50V, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Wraparound
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers