TDK-Lambda Americas Inc., High Power Division Capacitor Array, 0.01Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Tdk CKCA43X7R1H103M085AA

Description
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, SMD, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, SMD, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array, 0.01Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Tdk - 87R2479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Tdk
87R2479
Capacitor Array, 0.01Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Tdk 87R2479
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, SMD, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, SMD, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87R2479
Product Name Capacitor Array, 0.01Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Tdk
Configuration / Form Factor Wraparound
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details