TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCA43CH1H330K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43CH1H330K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43CH1H330K100AA
Multilayer Ceramic Chip Capacitor CKCA43CH1H330K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - CKCA43CH1H330K100AA - 915369-CKCA43CH1H330K100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43CH1H330K100AA
915369-CKCA43CH1H330K100AA
Capacitor Networks, Arrays - CKCA43CH1H330K100AA 915369-CKCA43CH1H330K100AA
Manufacturer: TDK Corporation Win Source Part Number: 915369-CKCA43CH1H330 K100AA Series: CKC Features: 33pF Isolated Capacitor 4 Array 50 V CH 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-10065-6, CKCA43CH1H330KT010N, 445-10065-1, 445-10065-2

Manufacturer: TDK Corporation
Win Source Part Number: 915369-CKCA43CH1H330K100AA
Series: CKC
Features: 33pF Isolated Capacitor 4 Array 50 V CH 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-10065-6, CKCA43CH1H330KT010N, 445-10065-1, 445-10065-2

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
57-CKCA43CH1H330K100AA
33PF 50V Capacitor 57-CKCA43CH1H330K100AA
CAP ARRAY 33PF 50V CH 1206 Product overview: CKCA43CH1H330K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43CH1H330K100 AA can be used for catalog matching and distributor lookup.

CAP ARRAY 33PF 50V CH 1206 Product overview: CKCA43CH1H330K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43CH1H330K100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number CKCA43CH1H330K100AA 915369-CKCA43CH1H330K100AA 57-CKCA43CH1H330K100AA
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays - CKCA43CH1H330K100AA 33PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers