TDK Corporation Multilayer Ceramic Chip Capacitor CKCA43C0G1H221K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43C0G1H221K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43C0G1H221K100AA
Multilayer Ceramic Chip Capacitor CKCA43C0G1H221K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - 445-1847-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1847-2-ND
Capacitor Networks, Arrays 445-1847-2-ND
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43C0G1H221K100AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CKCA43C0G1H221K100AA
Capacitors - Capacitor Networks, Arrays CKCA43C0G1H221K100AA
CAP ARRAY 220PF 50V NP0 1206

CAP ARRAY 220PF 50V NP0 1206

Supplier's Site
Capacitor Array, 220Pf 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk - 87R2466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 220Pf 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk
87R2466
Capacitor Array, 220Pf 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk 87R2466
CAPACITOR ARRAY, 220PF 50V, C0G/NP0, 10%, SMD, FULL REEL; Capacitance:220pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 220PF 50V, C0G/NP0, 10%, SMD, FULL REEL; Capacitance:220pF; Capacitor Case / Package:1206 [3216 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43C0G1H221K100AA 445-1847-2-ND CKCA43C0G1H221K100AA 87R2466
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 220Pf 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers