Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052097-CKCA43C0G1H1
Termination: SMD/SMT
Mounting: SMD (SMT)
Capacitance: 150 pF
Tolerance: 10 %
Number of Elements: 4
Categories: OEM Parts(C-E)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052097-CKCA43C0G1H151KT |
| Product Name | OEM Parts - OEM Parts (C - E) - CKCA43C0G1H151KT |