TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCA43C0G1H151K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43C0G1H151K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43C0G1H151K100AA
Multilayer Ceramic Chip Capacitor CKCA43C0G1H151K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - 445-1846-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1846-2-ND
Capacitor Networks, Arrays 445-1846-2-ND
150pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

150pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - CKCA43C0G1H151K100AA - 866434-CKCA43C0G1H151K100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43C0G1H151K100AA
866434-CKCA43C0G1H151K100AA
Capacitor Networks, Arrays - CKCA43C0G1H151K100AA 866434-CKCA43C0G1H151K100AA
Manufacturer: TDK Corporation Win Source Part Number: 866434-CKCA43C0G1H15 1K100AA Series: CKC Features: 150pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CKCA43C0G1H151K, 445-1846-2, CKCA43COG1H151K, 445-1846-1, 445-1846-6, CKCA43C0G1H151KT010N

Manufacturer: TDK Corporation
Win Source Part Number: 866434-CKCA43C0G1H151K100AA
Series: CKC
Features: 150pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CKCA43C0G1H151K, 445-1846-2, CKCA43COG1H151K, 445-1846-1, 445-1846-6, CKCA43C0G1H151KT010N

Buy Now Datasheet
Singapore, Singapore
150PF 50V Capacitor
57-CKCA43C0G1H151K100AA
150PF 50V Capacitor 57-CKCA43C0G1H151K100AA
CAP ARRAY 150PF 50V NP0 1206 Product overview: CKCA43C0G1H151K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H151K10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 150PF 50V NP0 1206 Product overview: CKCA43C0G1H151K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H151K100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43C0G1H151K100AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCA43C0G1H151K100AA
Capacitors - Capacitor Networks, Arrays CKCA43C0G1H151K100AA
CAP ARRAY 150PF 50V NP0 1206

CAP ARRAY 150PF 50V NP0 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43C0G1H151K100AA 445-1846-2-ND 866434-CKCA43C0G1H151K100AA 57-CKCA43C0G1H151K100AA CKCA43C0G1H151K100AA
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays - CKCA43C0G1H151K100AA 150PF 50V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details