TDK Corporation SMD 15pF 50V Capacitor CKCA43C0G1H150K

Description
Cap Ceramic Array 15pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125C T/R Product overview: CKCA43C0G1H150K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H150K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Array 15pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125C T/R Product overview: CKCA43C0G1H150K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H150K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15pF 50V Capacitor
57-CKCA43C0G1H150K
SMD 15pF 50V Capacitor 57-CKCA43C0G1H150K
Cap Ceramic Array 15pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125C T/R Product overview: CKCA43C0G1H150K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H150K can be used for catalog matching and distributor lookup.

Cap Ceramic Array 15pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125C T/R Product overview: CKCA43C0G1H150K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H150K can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor Networks, Arrays - CKCA43C0G1H150K - 1052096-CKCA43C0G1H150K - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43C0G1H150K
1052096-CKCA43C0G1H150K
Capacitor Networks, Arrays - CKCA43C0G1H150K 1052096-CKCA43C0G1H150K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052096-CKCA43C0G1H1 50K Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 15 pF Tolerance: 10 % Number of Elements: 4 Height: 1 mm Number of Pins: 8 Width: 1.6 mm Categories: Capacitor Networks, Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): ECJ-RVC1H150K; NCA1206NPO150K50TRPF ; CKCA43CH1H150K100AA; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052096-CKCA43C0G1H150K
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 15 pF
Tolerance: 10 %
Number of Elements: 4
Height: 1 mm
Number of Pins: 8
Width: 1.6 mm
Categories: Capacitor Networks, Arrays
Case / Package: 1206
Alternative Parts (Cross-Reference): ECJ-RVC1H150K; NCA1206NPO150K50TRPF; CKCA43CH1H150K100AA;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 57-CKCA43C0G1H150K 1052096-CKCA43C0G1H150K
Product Name SMD 15pF 50V Capacitor Capacitor Networks, Arrays - CKCA43C0G1H150K
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers