TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCA43C0G1H101K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43C0G1H101K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43C0G1H101K100AA
Multilayer Ceramic Chip Capacitor CKCA43C0G1H101K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Singapore, Singapore
100PF 50V Capacitor
57-CKCA43C0G1H101K100AA
100PF 50V Capacitor 57-CKCA43C0G1H101K100AA
CAP ARRAY 100PF 50V NP0 1206 Product overview: CKCA43C0G1H101K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H101K10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 100PF 50V NP0 1206 Product overview: CKCA43C0G1H101K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H101K100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 445-1845-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1845-2-ND
Capacitor Networks, Arrays 445-1845-2-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - 1315896-CKCA43C0G1H101K100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1315896-CKCA43C0G1H101K100AA
Capacitors - Capacitor Networks, Arrays 1315896-CKCA43C0G1H101K100AA
Win Source Part Number: 1315896-CKCA43C0G1H1 01K100AA Category: Capacitors>Capacitor Networks, Arrays Series: CKC Package: Tape & Reel Height - Seated (Max): 0.045" (1.15mm) Mounting: SMD (SMT) Capacitance: 100pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Obsolete

Win Source Part Number: 1315896-CKCA43C0G1H101K100AA
Category: Capacitors>Capacitor Networks, Arrays
Series: CKC
Package: Tape & Reel
Height - Seated (Max): 0.045" (1.15mm)
Mounting: SMD (SMT)
Capacitance: 100pF
Tolerance: ±10%
Voltage - Rated: 50 V
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206 (3216 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43C0G1H101K100AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CKCA43C0G1H101K100AA
Capacitors - Capacitor Networks, Arrays CKCA43C0G1H101K100AA
CAP ARRAY 100PF 50V NP0 1206

CAP ARRAY 100PF 50V NP0 1206

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43C0G1H101K100AA 57-CKCA43C0G1H101K100AA 445-1845-2-ND 1315896-CKCA43C0G1H101K100AA CKCA43C0G1H101K100AA
Product Name Multilayer Ceramic Chip Capacitor 100PF 50V Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers