TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3FD681K-GRA

Description
High Voltage (1000V and over), Low Dissipation
Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3FD681K-GRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3FD681K-GRA
Disc Type Multilayer Ceramic Capacitor CK45-R3FD681K-GRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CK45-R3FD681K-GRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3FD681K-GRA
Ceramic Capacitors CK45-R3FD681K-GRA
CAP CER 680PF 3KV RADIAL

CAP CER 680PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-R3FD681K-GRA CK45-R3FD681K-GRA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details