TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3DD221KAGRA

Description
High Voltage (1000V and over), Low Dissipation
Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3DD221KAGRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3DD221KAGRA
Disc Type Multilayer Ceramic Capacitor CK45-R3DD221KAGRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CK45-R3DD221KAGRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3DD221KAGRA
Ceramic Capacitors CK45-R3DD221KAGRA
CAP CER 220PF 2KV RADIAL

CAP CER 220PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-R3DD221KAGRA CK45-R3DD221KAGRA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers