TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3DD152K-GRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3DD152K-GRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3DD152K-GRA
Disc Type Multilayer Ceramic Capacitor CK45-R3DD152K-GRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Singapore, Singapore
1500PF 2KV 1500 pF Capacitor
60-CK45-R3DD152K-GRA
1500PF 2KV 1500 pF Capacitor 60-CK45-R3DD152K-GRA
CAP CER 1500PF 2KV RADIAL / 1500 pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc Product overview: CK45-R3DD152K-GRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 2KV, 1500 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 2KV, 1500 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD152K-GRA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 2KV RADIAL / 1500 pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc Product overview: CK45-R3DD152K-GRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 2KV, 1500 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 2KV, 1500 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD152K-GRA can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1360026-CK45-R3DD152K-GRA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360026-CK45-R3DD152K-GRA
Capacitors - Ceramic Capacitors 1360026-CK45-R3DD152K-GRA
Win Source Part Number: 1360026-CK45-R3DD152 K-GRA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45-RR Package: Bulk Product Status: Obsolete Features: High Voltage, Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.472" Dia (12.00mm) Height - Seated (Max): 0.630" (16.00mm) ECCN: EAR99 Temperature Coefficient: R Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360026-CK45-R3DD152K-GRA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45-RR
Package: Bulk
Product Status: Obsolete
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.472" Dia (12.00mm)
Height - Seated (Max): 0.630" (16.00mm)
ECCN: EAR99
Temperature Coefficient: R
Lead Style: Formed Leads - Kinked

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number CK45-R3DD152K-GRA 60-CK45-R3DD152K-GRA 1360026-CK45-R3DD152K-GRA
Product Name Disc Type Multilayer Ceramic Capacitor 1500PF 2KV 1500 pF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details