TDK U.S.A. Corporation Ceramic Capacitors CK45-R3AD102K-NR

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2725-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2725-ND
Ceramic Capacitors 445-2725-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-R3AD102K-NR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3AD102K-NR
Ceramic Capacitors CK45-R3AD102K-NR
CAP CER 1000PF 1KV RADIAL

CAP CER 1000PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-2725-ND CK45-R3AD102K-NR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers