TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3AD102K-GRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3AD102K-GRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3AD102K-GRA
Disc Type Multilayer Ceramic Capacitor CK45-R3AD102K-GRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CK45-R3AD102K-GRA - 915364-CK45-R3AD102K-GRA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-R3AD102K-GRA
915364-CK45-R3AD102K-GRA
Ceramic Capacitors - CK45-R3AD102K-GRA 915364-CK45-R3AD102K-GRA
Manufacturer: TDK Corporation Win Source Part Number: 915364-CK45-R3AD102K -GRA Series: CK45-RR Operating Temperature Range: -25°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: CK45-R3AD102K-GRA02, CK45R3AD102KGRA

Manufacturer: TDK Corporation
Win Source Part Number: 915364-CK45-R3AD102K-GRA
Series: CK45-RR
Operating Temperature Range: -25°C ~ 125°C
Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: CK45-R3AD102K-GRA02, CK45R3AD102KGRA

Buy Now Datasheet
Singapore, Singapore
1000PF 1KV Capacitor
60-CK45-R3AD102K-GRA
1000PF 1KV Capacitor 60-CK45-R3AD102K-GRA
CAP CER 1000PF 1KV RADIAL Product overview: CK45-R3AD102K-GRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3AD102K-GRA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV RADIAL Product overview: CK45-R3AD102K-GRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3AD102K-GRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-R3AD102K-GRA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-R3AD102K-GRA-ND
Ceramic Capacitors CK45-R3AD102K-GRA-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-R3AD102K-GRA 915364-CK45-R3AD102K-GRA 60-CK45-R3AD102K-GRA CK45-R3AD102K-GRA-ND
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors - CK45-R3AD102K-GRA 1000PF 1KV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers