High Voltage (1000V and over)
4700pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc
CAPACITOR, CERAMIC DISC, 4700PF, 3KV/RAD ROHS COMPLIANT: YES
CAP CER 4700PF 3KV RADIAL
| TDK Corporation | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-E3FD472ZYGNA | 445-181052-ND | 2532857 | 71AH3037 | CK45-E3FD472ZYGNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Capacitor, Ceramic Disc, 4700Pf, 3Kv/rad Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |