High Voltage (1000V and over)
470pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc
CAP CER 470PF 3KV RADIAL
CAP CER 470PF 3KV RADIAL
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-E3FD471ZYNNA | CK45-E3FD471ZYNNA-ND | CK45-E3FD471ZYNNA | CK45-E3FD471ZYNNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Single-Layer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |