TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3FD102ZYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3FD102ZYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3FD102ZYNNA
Disc Type Multilayer Ceramic Capacitor CK45-E3FD102ZYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Singapore, Singapore
1000PF 3KV Capacitor
60-CK45-E3FD102ZYNNA
1000PF 3KV Capacitor 60-CK45-E3FD102ZYNNA
CAP CER 1000PF 3KV RADIAL Product overview: CK45-E3FD102ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD102ZYNNA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 3KV RADIAL Product overview: CK45-E3FD102ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD102ZYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-16007-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16007-ND
Ceramic Capacitors 445-16007-ND
1000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

1000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360010-CK45-E3FD102ZYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360010-CK45-E3FD102ZYNNA
Capacitors - Ceramic Capacitors 1360010-CK45-E3FD102ZYNNA
Win Source Part Number: 1360010-CK45-E3FD102 ZYNNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: -20%, +80% Voltage - Rated: 3000V (3kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360010-CK45-E3FD102ZYNNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: -20%, +80%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.453" (11.50mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - CK45-E3FD102ZYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3FD102ZYNNA
Ceramic Capacitors CK45-E3FD102ZYNNA
CAP CER 1000PF 3KV RADIAL

CAP CER 1000PF 3KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 1000Pf, 3Kv/rad Rohs Compliant Tdk - 71AH3036 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 1000Pf, 3Kv/rad Rohs Compliant Tdk
71AH3036
Capacitor, Ceramic Disc, 1000Pf, 3Kv/rad Rohs Compliant Tdk 71AH3036
CAPACITOR, CERAMIC DISC, 1000PF, 3KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 1000PF, 3KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3FD102ZYNNA 60-CK45-E3FD102ZYNNA 445-16007-ND 1360010-CK45-E3FD102ZYNNA CK45-E3FD102ZYNNA 71AH3036
Product Name Disc Type Multilayer Ceramic Capacitor 1000PF 3KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 1000Pf, 3Kv/rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1808JA250101JCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details