TDK-Lambda Americas Inc., High Power Division Capacitance Tdk CK45-E3AD472ZYNNA.

Description
Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:E; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:CK45 Series; Operating Temperature Min:-25°C; Series Name:CK45 RoHS Compliant: Yes
Datasheet
Description
Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:E; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:CK45 Series; Operating Temperature Min:-25°C; Series Name:CK45 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 60AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
60AC8199
Capacitance Tdk 60AC8199
Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:E; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:CK45 Series; Operating Temperature Min:-25°C; Series Name:CK45 RoHS Compliant: Yes

Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:E; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:CK45 Series; Operating Temperature Min:-25°C; Series Name:CK45 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC8199
Product Name Capacitance Tdk
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details