TDK U.S.A. Corporation Humidity, Moisture Sensors CHS-UPS

Description
Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±3% RH 60s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±3% RH 60s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 445-2578-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
445-2578-ND
Humidity, Moisture Sensors 445-2578-ND
Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±3% RH 60s Through Hole

Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±3% RH 60s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CHS-UPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CHS-UPS
Sensors, Transducers - Humidity, Moisture Sensors CHS-UPS
SENSOR HUMIDITY 5V ANALOG 3% MOD

SENSOR HUMIDITY 5V ANALOG 3% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 445-2578-ND CHS-UPS
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Relative Humidity Range 5 to 95 % 5 to 95 %
Relative Humidity Accuracy 3 %
Operating Temp 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details
Humidity Sensor Components - HPP827D001 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers