TDK U.S.A. Corporation Humidity, Moisture Sensors CHS-UGS

Description
Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±5% RH 60s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±5% RH 60s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 445-2577-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
445-2577-ND
Humidity, Moisture Sensors 445-2577-ND
Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±5% RH 60s Through Hole

Humidity Temperature Sensor 5 ~ 95% RH Analog Voltage ±5% RH 60s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CHS-UGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CHS-UGS
Sensors, Transducers - Humidity, Moisture Sensors CHS-UGS
SENSOR HUMIDITY 5V ANALOG 5% MOD

SENSOR HUMIDITY 5V ANALOG 5% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 445-2577-ND CHS-UGS
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Relative Humidity Range 5 to 95 % 5 to 95 %
Relative Humidity Accuracy 5 %
Operating Temp 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meters - 2499694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Humidity, Moisture Sensors - 2330-LDH122-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details