TDK U.S.A. Corporation Humidity, Moisture Sensors CHS-GSS

Description
Humidity Temperature Sensor 20 ~ 85% RH Analog Voltage ±5% RH 60s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 20 ~ 85% RH Analog Voltage ±5% RH 60s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 445-2575-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
445-2575-ND
Humidity, Moisture Sensors 445-2575-ND
Humidity Temperature Sensor 20 ~ 85% RH Analog Voltage ±5% RH 60s Through Hole

Humidity Temperature Sensor 20 ~ 85% RH Analog Voltage ±5% RH 60s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CHS-GSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CHS-GSS
Sensors, Transducers - Humidity, Moisture Sensors CHS-GSS
SENSOR HUMIDITY 5V ANALOG 5% MOD

SENSOR HUMIDITY 5V ANALOG 5% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 445-2575-ND CHS-GSS
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Relative Humidity Range 20 to 85 % 20 to 85 %
Relative Humidity Accuracy 5 %
Operating Temp 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Handheld Hygrometer - PCE-555 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details