Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOISTURE METERS
TDK U.S.A. CORPORATION
CHS-CSC-20 -- SENSORS, TRANSDUCERS - HUMIDITY, MOISTURE SENSORS
TDK U.S.A. Corporation
Sensors, Transducers - Humidity, Moisture Sensors
CHS-CSC-20
Description
SENSOR HUMI/TEMP 5V ANLG 7% MOD
Description
SENSOR HUMI/TEMP 5V ANLG 7% MOD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
CHS-CSC-20
Sensors, Transducers - Humidity, Moisture Sensors
CHS-CSC-20
SENSOR HUMI/TEMP 5V ANLG 7% MOD
SENSOR HUMI/TEMP 5V ANLG 7% MOD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Moisture Meters
Product Number
CHS-CSC-20
Product Name
Sensors, Transducers - Humidity, Moisture Sensors
Form Factor
Sensor
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Air Humidity Meter
PCE-HT 71N
Specs
Features
Battery Powered
Variables Measured
Relative Humidity; Temperature
Form Factor
Meter
View Details
TE Connectivity
Humidity Sensor Components
10142048-01
Specs
Form Factor
Sensor
Relative Humidity Range
0.0 to 100 %
Operating Temp
-40 to 257 F (-40 to 125 C)
View Details
2
suppliers
BARTEC
T12s
t12s
Specs
Operating Temp
0 F (-18 C)
View Details
STEGO
Electronic Hygrotherm With External Sensor ETF 012
01231.0-00
Specs
Application
Moisture / Water Content in Gases / Air
Variables Measured
Relative Humidity; Temperature
Form Factor
Sensor; Instrument
View Details