TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E3X7S2A683K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E3X7S2A683K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E3X7S2A683K080AA
Multilayer Ceramic Chip Capacitor CGJ3E3X7S2A683K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9157-2-ND
Ceramic Capacitors 445-9157-2-ND
0.068µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.068µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9157-1-ND
Ceramic Capacitors 445-9157-1-ND
0.068µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.068µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ3E3X7S2A683K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ3E3X7S2A683K080AA
Ceramic Capacitors CGJ3E3X7S2A683K080AA
CAP CER 0.068UF 100V X7S 0603

CAP CER 0.068UF 100V X7S 0603

Supplier's Site Datasheet
Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 46W3769 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
46W3769
Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 46W3769
MLCC,0603,X7S,100V,6 8nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7S,100V,68nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGJ3E3X7S2A683K080AA 445-9157-2-ND CGJ3E3X7S2A683K080AA 46W3769
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7S,100V,68Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details