TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E2X7R1C683K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E2X7R1C683K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E2X7R1C683K080AA
Multilayer Ceramic Chip Capacitor CGJ3E2X7R1C683K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8135-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8135-2-ND
Ceramic Capacitors 445-8135-2-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8135-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8135-1-ND
Ceramic Capacitors 445-8135-1-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ3E2X7R1C683K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ3E2X7R1C683K080AA
Ceramic Capacitors CGJ3E2X7R1C683K080AA
CAP CER 0.068UF 16V X7R 0603

CAP CER 0.068UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CGJ3E2X7R1C683K080AA 445-8135-2-ND CGJ3E2X7R1C683K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details