TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E2C0G1H391J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E2C0G1H391J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E2C0G1H391J080AA
Multilayer Ceramic Chip Capacitor CGJ3E2C0G1H391J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8098-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8098-2-ND
Ceramic Capacitors 445-8098-2-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8098-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8098-1-ND
Ceramic Capacitors 445-8098-1-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CGJ3E2C0G1H391J080AA 445-8098-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Aerospace; High Reliability Grade Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details