TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E2C0G1H040C080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E2C0G1H040C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E2C0G1H040C080AA
Multilayer Ceramic Chip Capacitor CGJ3E2C0G1H040C080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13316-2-ND
Ceramic Capacitors 445-13316-2-ND
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ3E2C0G1H040C080AA - 1161433-CGJ3E2C0G1H040C080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGJ3E2C0G1H040C080AA
1161433-CGJ3E2C0G1H040C080AA
Ceramic Capacitors - CGJ3E2C0G1H040C080AA 1161433-CGJ3E2C0G1H040C080AA
Manufacturer: TDK Corporation Win Source Part Number: 1161433-CGJ3E2C0G1H0 40C080AA Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1161433-CGJ3E2C0G1H040C080AA
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
4PF 50V Capacitor
60-CGJ3E2C0G1H040C080AA
4PF 50V Capacitor 60-CGJ3E2C0G1H040C080AA
CAP CER 4PF 50V C0G 0603 Product overview: CGJ3E2C0G1H040C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGJ3E2C0G1H040C08 0AA can be used for catalog matching and distributor lookup.

CAP CER 4PF 50V C0G 0603 Product overview: CGJ3E2C0G1H040C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGJ3E2C0G1H040C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGJ3E2C0G1H040C080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ3E2C0G1H040C080AA
Ceramic Capacitors CGJ3E2C0G1H040C080AA
CAP CER 4PF 50V C0G 0603

CAP CER 4PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGJ3E2C0G1H040C080AA 445-13316-2-ND 1161433-CGJ3E2C0G1H040C080AA 60-CGJ3E2C0G1H040C080AA CGJ3E2C0G1H040C080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors - CGJ3E2C0G1H040C080AA 4PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details