TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ2B3X7R1E683K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ2B3X7R1E683K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ2B3X7R1E683K050BB
Multilayer Ceramic Chip Capacitor CGJ2B3X7R1E683K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13303-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13303-2-ND
Ceramic Capacitors 445-13303-2-ND
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13303-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13303-1-ND
Ceramic Capacitors 445-13303-1-ND
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13303-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13303-6-ND
Ceramic Capacitors 445-13303-6-ND
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ2B3X7R1E683K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ2B3X7R1E683K050BB
Ceramic Capacitors CGJ2B3X7R1E683K050BB
CAP CER 0.068UF 25V X7R 0402

CAP CER 0.068UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGJ2B3X7R1E683K050BB 445-13303-2-ND 445-13303-6-ND CGJ2B3X7R1E683K050BB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details