General (Up to 50V)
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGJ2B2X7R1E473K050BA | 445-8082-6-ND | 445-8082-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | Aerospace; High Reliability Grade | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |